EN
  • EN
  • DE

LM2901MX/NOPB

Part No LM2901MX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR QUAD VOLT 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 018910-LM2901MX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Signal Processing, Audio, Communications & Networking, Sensing & Instrumentation, Medical
Ultra Librarian 3D Model Ultra Librarian LM2901MX/NOPB CAD Model

Description

The LM2901MX/NOPB is a high-performance, quad differential comparator manufactured by Texas Instruments, a renowned global semiconductor company.

  • Offset Voltage Specification: as low as 2.0 mV max
  • Power Supply Range: 2.0 V to 36 V, or ±1.0 V to ±18 V
  • Operating Temperature Range: -40°C to +125°C
  • Input Bias Current: 25 nA
  • Input Offset Current: ±5 nA
  • Package: compact 14-Pin SOIC

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NEC
Lowest to $1.5246
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
Lowest to $7.0051
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Lowest to $2.9245

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6203 $52.7255
200+ $0.5089 $101.7800
305+ $0.4930 $150.3650
420+ $0.4771 $200.3820
545+ $0.4612 $251.3540
730+ $0.4135 $301.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,690 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess