EN
  • EN
  • DE

LM2901PWRG4

Part No LM2901PWRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD DIFFERENTIAL COMPARATORS | IC DIFF COMPARATOR QUAD 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Maximum) 7mV at 30V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Family Part Number LM2901
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198175-LM2901PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2901PWRG4 CAD Model

Description

The LM2901PWRG4 from Texas Instruments is a quadruple differential comparator that is designed for applications requiring multiple voltage level detections. This device is part of the LMx01 series and is particularly suitable for industrial, automotive, and consumer markets where the need for reliable and consistent performance is paramount.

Key Features

  • Wide Supply Range: The LM2901PWRG4 operates from a single supply voltage ranging from 2V to 36V or dual supplies of ±1V to ±18V, making it versatile for various circuit configurations and applications.
  • Low Supply Current: It features a low supply current, which is typically 0.8 mA, independent of the supply voltage. This characteristic makes it an ideal choice for battery-powered and energy-efficient designs.
  • Common-Mode Input Voltage Range: The common-mode input voltage range includes ground, even when operated from a single power supply voltage.
  • Output Compatibility: Its outputs are compatible with RTL, DTL, ECL, TTL, MOS, and CMOS logic systems. This allows for easy integration with a wide range of digital circuits.
  • Package: The device comes in a TSSOP-14 package, which is suitable for space-constrained applications.

Applications

The LM2901PWRG4 is used in a variety of applications, including:

  • Limit Comparators
  • Simple Analog-to-Digital Converters (ADCs)
  • Voltage Monitoring
  • Window Comparators
  • Peak Detectors
  • Signal Conditioning
  • Level Translators

Quality and Reliability

As with all Texas Instruments products, the LM2901PWRG4 is manufactured to the highest quality standards. The device is designed to meet the stringent demands of the automotive industry, which makes it highly reliable for critical applications across different sectors.

Conclusion

Overall, the LM2901PWRG4 is a robust, reliable, and versatile component that provides a cost-effective solution for a wide range of comparator applications. Its ability to interface with multiple logic types, coupled with its wide operating voltage range and low power consumption, makes it an excellent choice for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Micrel
Comparator with Reference
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0795 $200.3400
3,270+ $0.0765 $250.1550
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179,010 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess