EN
  • EN
  • DE

47272-0001

Part No 47272-0001
Manufacturer Molex, LLC
Catalog Hard To Find
Description DisplayPort receptacle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Molex, LLC
Win Source Part Number 1128781-47272-0001
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 47272-0001 CAD Model

Description

The 47272-0001 is a connector manufactured by Molex, LLC. Details regarding the specific type of connector (e.g., wire-to-board, board-to-board, etc.) and its exact specifications require further investigation due to limited readily available information. However, Molex is a well-known manufacturer of a wide range of connectors used in various electronic applications.

Applications

  • Consumer Electronics: Connecting various components within devices like televisions, audio equipment, and gaming consoles.
  • Automotive Industry: Used in automotive electronics for connections in control units, sensors, and infotainment systems.
  • Industrial Automation: Provides reliable connections in industrial machinery, control panels, and robotic systems.
  • Medical Equipment: Ensures secure and stable connections in medical devices and diagnostic equipment.
  • Telecommunications: Used in network equipment and communication devices for signal and power connections.

Features

  • Reliable Connection: Designed to provide a secure and stable electrical connection.
  • Durable Materials: Constructed with high-quality materials to withstand harsh environments.
  • Compact Design: Optimized for space-saving in densely populated circuit boards.
  • Easy Installation: Designed for efficient assembly and maintenance.
  • Industry Standard Compliance: Meets relevant industry standards for performance and safety.

Benefits

  • Enhanced System Reliability: Reduces the risk of connection failures and improves overall system performance.
  • Simplified Manufacturing: Facilitates efficient assembly and reduces production costs.
  • Reduced Downtime: Minimizes the need for maintenance and repairs, increasing uptime.
  • Improved Product Performance: Ensures consistent and reliable electrical performance.
  • Long Service Life: Durable construction ensures long-term reliability and reduces the cost of ownership.

Given that it's a Molex connector, it likely conforms to industry standards and is designed for ease of use and reliability. The specifics, such as the number of pins, pitch, current rating, and voltage rating, would depend on the connector's datasheet. The housing material is likely a durable plastic, and the contacts are likely made of a copper alloy with appropriate plating for corrosion resistance and conductivity. To find detailed specifications, consulting the Molex product datasheet is recommended.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
NXP / Nexperia
Lowest to $3.2617
Analog Devices Inc.
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Micrel
Lowest to $9.8522
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3196 $52.7840
95+ $1.0828 $102.8660
145+ $1.0489 $152.0905
200+ $1.0151 $203.0200
255+ $0.9813 $250.2315
345+ $0.8797 $303.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess