EN
  • EN
  • DE
  • IT

LM2902N/NOPB

Part No LM2902N/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier 4 Circuit - 14-PDIP
Manufacturer Texas Instruments
Series LinCMOS™
Package Tube
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name LM2902
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-38581-5, LM2902N/NOPB-ND, 296-38581-5, -296-38581-5-ND
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877270-LM2902N/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2902N/NOPB CAD Model

Description

The LM2902N/NOPB is a versatile and robust low-power quad operational amplifier manufactured by Texas Instruments, designed to operate from a single power supply over a wide range of voltages. This integrated circuit is part of the LMx92-N low-power series and is characterized by low power drain, a common mode input voltage range extending to ground/VEE, and a single supply or dual supplies operation. It is an ideal choice for applications in battery-powered devices, power supply control, and other electronic circuits requiring multiple op-amps.

Key Features

  • Wide Supply Voltage Range: The LM2902N/NOPB can operate on a voltage range from 3V to 32V for single supply configurations, or ±1.5V to ±16V for dual supply modes, making it highly adaptable for various electrical environments.
  • Low Supply Current Drain: Independent of the supply voltage, the op-amp features a low supply current drain, which is crucial for energy-sensitive applications.
  • Common Mode Input Voltage Range: The device includes a common mode input voltage range that goes down to the negative supply, thereby facilitating single-supply operation.
  • Differential Input Voltage Range: It can handle differential input voltages equal to the supply voltage, offering flexibility in signal management.
  • Low Input Bias and Offset Currents: The op-amp boasts low input bias and offset currents, which is beneficial for precision applications.
  • Output Short-Circuit Protection: The LM2902N/NOPB features built-in output short-circuit protection, safeguarding the device during fault conditions.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection mechanisms are in place to ensure device integrity during handling and operation.

Applications

The LM2902N/NOPB is suitable for a wide array of applications, including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Conventional Operational Amplifier Circuits
  • Battery-Powered Instruments
  • Power Supply Control and Protection

As a Texas Instruments product, the LM2902N/NOPB is backed by a legacy of quality and reliability in the semiconductor industry, making it a trustworthy component for your electronic designs.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.7999
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $65.2829
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $11.6418
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.4026
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.5767
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.0701
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.1704

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess