EN
  • EN
  • DE

LM2903BIPWR

Part No LM2903BIPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL INDUSTRIAL GRADE STANDARD C  /  Comparator General Purpose Open-Collector, CMOS, MOS, TTL 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Max) 2.5mV @ 36V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 21mA @ 5V
Current - Quiescent (Max) 600µA
Propagation Delay (Max) 1µs (Typ)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-TSSOP
Base Product Number LM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM2903BIPWRDKR,296-LM2903BIPWRCT,296-LM2903BIPWRTR
Standard Package 2,000
Win Source Part Number 1069919-LM2903BIPWR
Ultra Librarian 3D Model Ultra Librarian LM2903BIPWR CAD Model

Description

Product Overview: Texas Instruments LM2903BIPWR

The LM2903BIPWR is a versatile dual differential comparator from Texas Instruments, designed to provide a precise and reliable solution for a wide range of applications. This high-performance integrated circuit is part of the industry-standard LMx903 series and is particularly well-suited for voltage and current sensing in electronic systems.

Featuring a wide supply voltage range from 2V to 36V, this device is capable of operating over a temperature range of -40°C to +125°C, making it ideal for both commercial and industrial environments. The LM2903BIPWR offers a common-mode input voltage range that extends to the negative supply, enhancing its flexibility in single-supply applications.

The LM2903BIPWR comes in a TSSOP-8 (Thin Shrink Small Outline Package) form factor, which is perfect for space-constrained applications. Its push-pull output configuration allows for direct interfacing with TTL, CMOS, and other logic systems without the need for pull-up resistors, simplifying design and reducing component count.

This comparator features low input bias currents, low input offset voltage, and low offset voltage drift, ensuring high accuracy in signal processing. The device's fast response time and low power consumption make it an excellent choice for portable and battery-powered devices, as well as for power management, window comparators, and level shifters.

Texas Instruments' LM2903BIPWR is RoHS compliant and is designed with the latest advancements in IC fabrication, ensuring reliable operation and longevity. Whether you're designing consumer electronics, automotive systems, or industrial controls, the LM2903BIPWR provides the performance and versatility needed to meet the most demanding requirements.

In summary, the LM2903BIPWR from Texas Instruments is a robust, high-quality dual differential comparator that offers a combination of features suitable for a multitude of applications. Its wide voltage range, temperature resilience, and low power consumption make it a smart choice for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1477 $50.2180
830+ $0.1212 $100.5960
1,280+ $0.1174 $150.2720
1,765+ $0.1136 $200.5040
2,280+ $0.1098 $250.3440
3,050+ $0.0985 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,221 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess