EN
  • EN
  • DE

LM2904BTQDGKRQ1

Part No LM2904BTQDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP  /  General Purpose Amplifier 2 Circuit 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.2 MHz
Current - Input Bias 10 nA
Voltage - Input Offset 300 µV
Current - Supply 300µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-LM2904BTQDGKRQ1DKR,296-LM2904BTQDGKRQ1CT,296-LM2904BTQDGKRQ1TR
Standard Package 2,500
Win Source Part Number 966648-LM2904BTQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian LM2904BTQDGKRQ1 CAD Model

Description

Overview of Texas Instruments LM2904BTQDGKRQ1

The Texas Instruments LM2904BTQDGKRQ1 is a high-quality, automotive-grade operational amplifier designed to meet the stringent requirements of automotive and industrial applications. This dual operational amplifier (op-amp) is part of Texas Instruments' LM2904 series, known for its reliability and performance under challenging conditions.

Key Features

  • Wide Supply Range: The LM2904BTQDGKRQ1 can operate on a supply voltage range from 3V to 36V, or ±1.5V to ±18V for split supplies, making it versatile for various electrical environments.
  • Low Supply Current: With a typical supply current of only 0.6 mA, it is an excellent choice for power-sensitive applications.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, ensuring consistent performance in harsh conditions.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity.
  • Output Short-Circuit Protection: The device includes protection against output short circuits, enhancing its durability and longevity.
  • Automotive Qualification: The LM2904BTQDGKRQ1 is AEC-Q100 qualified, ensuring it meets the reliability standards for automotive applications.

Applications

The operational amplifier is well-suited for a variety of applications within the automotive sector, including sensor interfaces, power supply control, and electronic control units (ECUs). Additionally, its robust design makes it ideal for industrial applications such as motor control, process control, and energy management systems.

Packaging and Quality

The LM2904BTQDGKRQ1 comes in an 8-pin MSOP-PowerPAD package that helps in efficient heat dissipation, crucial for maintaining stability and performance. The device is RoHS compliant and adheres to the Texas Instruments' standards for quality and environmental management, ensuring a product that is both reliable and environmentally conscious.

With its combination of features, the LM2904BTQDGKRQ1 from Texas Instruments stands out as a robust and versatile operational amplifier, ready to meet the demands of modern automotive and industrial electronics.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,517 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess