EN
  • EN
  • DE

LM2931AM-5.0/NOPB

Part No LM2931AM-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 15mA to 30mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143355-LM2931AM-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian LM2931AM-5.0/NOPB CAD Model

Description

The LM2931AM-5.0/NOPB is a highly advanced and reliable low dropout voltage regulator from Texas Instruments, a globally recognized leader in semiconductors and integrated circuits.

  • Product: LM2931AM-5.0/NOPB
  • Manufacturer: Texas Instruments
  • Output Voltage: 5.0V
  • Features: Maintains stability under low dropout conditions, handles transient load conditions
  • Built-in Features: Current limiting and thermal shutdown
  • Input Voltage Range: 5.5V to 26V
  • Quiescent Current: Low
  • Package: Compact 8-SOIC
  • Compliance: RoHS compliant, free from lead, bromine, and antimony

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5767 $51.9030
215+ $0.4732 $101.7380
330+ $0.4584 $151.2720
455+ $0.4436 $201.8380
585+ $0.4289 $250.9065
785+ $0.3845 $301.8325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess