EN
  • EN
  • DE

LM2931CT

Part No LM2931CT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROPOUT VOLTAGE REGULATORS | IC REG LIN POS ADJ 100MA TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 3V
Maximum Output Voltage 24V
Maximum Dropout Voltage 0.3V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 1mA
Maximum Supply Current 15mA
PSRR 55dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number LM2931
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198318-LM2931CT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian LM2931CT CAD Model

Description

The LM2931CT from Texas Instruments is a robust, low-dropout voltage regulator specifically designed to maintain stability and reliability in the face of the challenging conditions often encountered in automotive and industrial applications. This regulator is capable of delivering a fixed output voltage of 5V with a dropout voltage of typically 0.3V at a full load of 100 mA.

Key Features

  • Output Voltage: Provides a stable 5V output, which is essential for consistent performance in electronic circuits.
  • Low Dropout: The low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, thus preserving battery life in portable applications.
  • Current Limiting: A built-in current limiting feature protects the device from damage caused by overloading or short-circuit conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the regulator from overheating, enhancing its reliability and longevity.
  • Reverse Battery Protection: The LM2931CT can withstand a reverse battery connection without any additional external components, which is particularly valuable in automotive environments where this scenario is possible.

Applications

The LM2931CT is ideal for use in a variety of applications that require a reliable and consistent power supply. These include:

  • Automotive electronics such as car radios, control modules, and sensors
  • Portable battery-powered devices
  • Industrial equipment subjected to harsh operating conditions
  • Solar-powered systems where input voltage varies with light intensity

Product Specifications

Parameter Value
Output Voltage (V) 5
Dropout Voltage (Typical) 0.3V at 100 mA
Output Current (A) 0.1
Package Type TO-220

With its robust design and comprehensive protection features, the LM2931CT is an excellent choice for ensuring a stable and reliable power supply in a wide range of demanding environments.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess