EN
  • EN
  • DE

LM2936DT-3.0

Part No LM2936DT-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | IC REG LINEAR 3V 50MA TO252-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.2V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 15μA
Maximum Supply Current 2.5mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LM2936
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1198338-LM2936DT-3.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2936DT-3.0 CAD Model

Description

Product Overview: LM2936DT-3.0

The LM2936DT-3.0 is a highly reliable, low dropout voltage regulator designed and manufactured by Texas Instruments. Specifically engineered for automotive, industrial, and telecommunications applications, this regulator ensures a consistent 3.0V output from a varying input supply. Its robust design is ideal for systems that require a stable voltage source with a low dropout threshold.

Key Features

  • Low Dropout Voltage: The LM2936DT-3.0 has an exceptionally low dropout voltage, which makes it suitable for applications with a small difference between the input and output voltage.
  • High Accuracy: The output voltage is regulated to within ±0.5% tolerance, ensuring precise power delivery for sensitive electronic components.
  • Low Quiescent Current: It offers a low quiescent current, typically 50 µA with a 1 mA load, which is beneficial for battery-powered devices.
  • Wide Operating Temperature Range: The device is capable of operating over a wide temperature range from -40°C to 125°C, making it suitable for harsh environments.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device from excessive current and overheating, thereby enhancing its reliability and longevity.

Applications

Due to its stable performance and durable construction, the LM2936DT-3.0 is highly versatile and can be used in various applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Battery-powered devices
  • Portable consumer electronics

Product Specifications

Parameter Value Output Voltage 3.0V Dropout Voltage Typically 0.5V at 50mA load Output Current Up to 50mA Quiescent Current 50 µA (Typical) Operating Temperature Range -40°C to 125°C Package TO-252 (DPAK)

With its compact form factor and reliable performance, the LM2936DT-3.0 from Texas Instruments is a go-to voltage regulator for designers looking to maintain a stable power supply in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3315 $51.2930
53+ $1.9131 $101.3943
81+ $1.8533 $150.1173
112+ $1.7935 $200.8720
145+ $1.7337 $251.3865
194+ $1.5544 $301.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess