EN
  • EN
  • DE
  • IT

LM2936Z-5.0/NOPB

Part No LM2936Z-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 50MA TO92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 9μA to 2.5mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.2V @ 50mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 123667-LM2936Z-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2936Z-5.0/NOPB CAD Model

Description

The LM2936Z-5.0/NOPB is a high-performance, ultra-low quiescent current voltage regulator from Texas Instruments, a leading global semiconductor company.

  • Output Voltage: 5V
  • Output Current: Up to 50mA
  • Quiescent Current: 15μA
  • Operating Temperature: -40°C to 125°C
  • Transient Reverse Battery Protection: High Tolerance
  • Load Dump Conditions: High Tolerance
  • Output Capacitor Discharge Function: Built-in
  • Package: TO-92
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $7.5153
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.4879

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4135 $51.2025
36+ $2.8009 $100.8324
56+ $2.7133 $151.9448
77+ $2.6258 $202.1866
99+ $2.5383 $251.2917
132+ $2.2757 $300.3924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess