EN
  • EN
  • DE

LM2937ES-2.5

Part No LM2937ES-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2937-2.5, LM2937-3.3 400mA and 500mA Voltage Regulators | IC REG LIN 2.5V 500MA DDPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 1V at 50mA
Output Current 500mA
Current - Quiescent (Iq) 2mA
Maximum Supply Current 1.25A
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2937
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1198377-LM2937ES-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2937ES-2.5 CAD Model

Description

Overview of Texas Instruments LM2937ES-2.5 Regulator

The LM2937ES-2.5 is a robust, low-dropout voltage regulator designed by Texas Instruments, specifically engineered to maintain a constant 2.5V output voltage. This high-efficiency regulator is ideal for a variety of applications where voltage precision and reliability are paramount.

Key Features

  • Output Voltage: Fixed at 2.5V, providing a stable and reliable power source for sensitive electronic components.
  • Dropout Voltage: Low dropout performance ensures efficiency, with minimal voltage loss between the input and output.
  • Current Rating: Capable of delivering up to 500mA of output current, making it suitable for a wide range of applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
  • Load Regulation: Maintains a steady output voltage despite variations in the load, ensuring consistent performance.
  • Line Regulation: Exhibits minimal change in output voltage with varying input voltage, which is crucial for fluctuating supply conditions.

Applications

The LM2937ES-2.5 is versatile, finding its place in numerous electronic systems, including but not limited to:

  • Automotive electronics where voltage stability is critical for safety and performance.
  • Battery-powered devices where power efficiency can extend battery life.
  • Microprocessor and microcontroller power supply lines, ensuring smooth and uninterrupted operation.
  • Portable consumer electronics that require a compact and reliable power management solution.

Package and Quality

This regulator comes in a robust TO-263 package, known for its durability and effective heat dissipation. The LM2937ES-2.5 is also part of Texas Instruments' commitment to high-quality standards, undergoing rigorous testing to ensure it meets the industry's stringent requirements.

With its combination of performance, efficiency, and reliability, the LM2937ES-2.5 from Texas Instruments stands out as an excellent choice for any application requiring a fixed 2.5V power supply.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess