EN
  • EN
  • DE

LM2937ESX-12

Part No LM2937ESX-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2937 500 mA Low Dropout Regulator | IC REG LIN 12V 500MA DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 12V
Maximum Dropout Voltage 1V at 50mA
Output Current 500mA
Current - Quiescent (Iq) 2mA
Maximum Supply Current 20mA
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2937
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1198379-LM2937ESX-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2937ESX-12 CAD Model

Description

The LM2937ESX-12 is a robust, reliable voltage regulator designed and manufactured by Texas Instruments. This device is specifically engineered to provide a fixed output voltage of 12V with an input voltage range of up to 26V. It is capable of supplying an output current of up to 500mA, which makes it suitable for a wide range of applications, including but not limited to automotive, industrial, and telecommunication systems.

Key Features:

  • Output Voltage: Fixed 12V with high accuracy.
  • Output Current: Capable of delivering 500mA of continuous current.
  • Input Voltage Range: Wide range from 15V to 26V, accommodating varying input conditions.
  • Thermal Protection: Built-in thermal shutdown feature to prevent damage from overheating.
  • Line and Load Regulation: Maintains stable output despite changes in input voltage and load.
  • Low Dropout Voltage: Efficient operation with a minimal difference between the input and output voltage.
  • Package: Available in a TO-263 surface-mount package, suitable for automated assembly processes.

Applications:

The LM2937ESX-12 is versatile and can be implemented in various applications, including:

  • Automotive electronics
  • Power supplies for microprocessors and digital systems
  • Industrial control systems
  • Battery-powered devices
  • Telecommunication equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LM2937ESX-12 is no exception. It is designed to meet the stringent requirements of the most demanding applications. The device's robustness is further enhanced by its built-in protection features, including overcurrent protection, thermal shutdown, and safe area protection, ensuring long-term reliability and stability in your electronic designs.

With its fixed 12V output, wide input voltage range, and ability to supply up to 500mA of current, the LM2937ESX-12 from Texas Instruments is an excellent choice for designers looking for a dependable voltage regulator for their next project.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5530 $54.3550
80+ $1.2743 $101.9440
125+ $1.2345 $154.3125
170+ $1.1947 $203.0990
220+ $1.1548 $254.0560
290+ $1.0354 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess