EN
  • EN
  • DE
  • IT

LM2937ET-3.3/NOPB

Part No LM2937ET-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 500mA
Operating Supply Current 10mA to 125mA
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 118768-LM2937ET-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 45
Ultra Librarian 3D Model Ultra Librarian LM2937ET-3.3/NOPB CAD Model

Description

The LM2937ET-3.3/NOPB is a high-quality, reliable voltage regulator designed and manufactured by Texas Instruments, one of the leading semiconductor companies globally.

  • Output Voltage: 3.3V
  • Output Current: 500mA
  • Input Voltage Range: 26V
  • Reverse Battery Protection: Yes
  • Load Dump Transients Protection: Yes
  • Thermal Shutdown: Internal
  • Quiescent Current: Low
  • Dropout Voltage: Low
  • Line and Load Regulation: Excellent
  • Package: TO-220
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Diodes Incorporated
IC REG LINEAR 3.3V 1.5A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Lowest to $0.4623
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1020 $63.0600
65+ $1.7248 $112.1120
105+ $1.6709 $175.4445
140+ $1.6169 $226.3660
180+ $1.5631 $281.3580
240+ $1.4013 $336.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess