EN
  • EN
  • DE

LM2937ET-3.3

Part No LM2937ET-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2937-2.5, LM2937-3.3 400mA and 500mA Voltage Regulators | IC REG LINEAR 3.3V 500MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 10mA
Maximum Supply Current 125mA
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM2937
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198387-LM2937ET-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian LM2937ET-3.3 CAD Model

Description

The LM2937ET-3.3 from Texas Instruments is a robust and reliable voltage regulator designed to deliver a fixed output voltage of 3.3V with an output current capacity of up to 500mA. This regulator is part of the LM2937 series, which are 500 mA low dropout regulators designed to provide a regulated output with low dropout voltage and high efficiency.

Key Features

  • Output Voltage: 3.3V fixed output with high accuracy.
  • Output Current: Capable of delivering up to 500mA of continuous output current.
  • Low Dropout Voltage: Offers a low dropout performance which makes it suitable for battery-powered applications where the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown protection to prevent damage from overheating.
  • Short Circuit Protection: Features short circuit protection to enhance the safety and durability of the device.
  • Wide Operating Temperature Range: Suitable for commercial-grade applications with an operating temperature range from -40°C to 125°C.
  • Package: Available in a TO-220 package, which is known for its ease of use in a wide variety of applications.

Applications

The LM2937ET-3.3 is ideal for use in a variety of applications where a stable and reliable 3.3V power supply is required. This includes:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Power management for IoT devices

Quality and Reliability

As with all Texas Instruments products, the LM2937ET-3.3 voltage regulator is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. With its built-in protection features and robust design, this voltage regulator provides a dependable solution for your power supply needs.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess