EN
  • EN
  • DE

LM2937IMP-2.5

Part No LM2937IMP-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2937-2.5, LM2937-3.3 400mA and 500mA Voltage Regulators | IC REG LIN 2.5V 400MA SOT223-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 1V at 50mA
Output Current 400mA
Current - Quiescent (Iq) 2mA
Maximum Supply Current 1.25A
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Family Part Number LM2937
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198392-LM2937IMP-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Automation & Process Control, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LM2937IMP-2.5 CAD Model

Description

The LM2937IMP-2.5 is a robust, fixed output voltage regulator from Texas Instruments, designed to deliver a stable 2.5V output from a higher voltage input. This regulator is part of the LM2937 series, which is known for its high-efficiency performance and reliability in a wide range of applications.

Key Features

  • Output Voltage: Precisely regulated 2.5 volts output, making it ideal for sensitive electronics that require a consistent power supply.
  • Current Capacity: Capable of supplying up to 500 mA of output current, suitable for moderate power needs.
  • Dropout Voltage: Low dropout performance ensures efficient operation even with a small difference between the input and output voltages.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing its longevity and reliability.
  • Line and Load Regulation: Maintains stable output despite variations in input voltage and load, ensuring reliable performance under different conditions.
  • Package: Available in a compact SOT-223 package, which is suitable for space-constrained applications.

Applications

The LM2937IMP-2.5 is versatile and can be used in a variety of electronic devices and systems. Some common applications include:

  • Battery-powered devices
  • Automotive electronics
  • Embedded systems
  • Portable instruments
  • Power management for microprocessors

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2937IMP-2.5 is no exception. It is built to meet the stringent requirements of industrial and automotive applications, ensuring high performance and durability. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Easy Integration

With minimal external components required for operation, the LM2937IMP-2.5 is easy to integrate into existing and new designs. Its straightforward application circuit allows for quick implementation, reducing development time and cost.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,905 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess