EN
  • EN
  • DE

LM2940IMP-5.0/NOPB

Part No LM2940IMP-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1V @ 1A
Output Current 1A
Operating Supply Current 10mA to 15mA
PSRR 64dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1053586-LM2940IMP-5.0/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2940IMP-5.0/NOPB CAD Model

Description

The LM2940IMP-5.0/NOPB is a robust low dropout voltage regulator designed by Texas Instruments, renowned for its reliability and efficiency in a wide range of applications. This regulator is capable of delivering a fixed output of 5V with a maximum output current of 1A, making it an ideal choice for moderate power requirements.

Key Features

  • Output Voltage: Fixed 5V output with high accuracy, ensuring stable performance for sensitive electronic circuits.
  • Output Current: Capable of supplying up to 1A, which is suitable for a diverse array of applications, from microcontrollers to analog devices.
  • Low Dropout Voltage: The LM2940IMP-5.0/NOPB has a low dropout voltage, which means it can maintain a stable output even when the input voltage is close to the output voltage, enhancing system efficiency.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device and the connected components from damage due to excessive heat or current.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 125°C, this regulator can be used in environments with extreme temperature variations.
  • No Load Stability: The device remains stable even when there is no load, which is critical for applications with intermittent loads.
  • Surface Mount Package: The SOT-223 package is compact and suitable for space-constrained applications, while also providing good thermal performance.
  • Lead-Free and RoHS Compliant: The LM2940IMP-5.0/NOPB adheres to environmental regulations, making it a responsible choice for modern electronic designs.

Applications

The LM2940IMP-5.0/NOPB is versatile and can be used in a variety of electronic devices. Common applications include, but are not limited to:

  • Automotive electronics
  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Analog and digital circuits

With its combination of features, the LM2940IMP-5.0/NOPB from Texas Instruments stands out as a reliable and efficient solution for power regulation needs in a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2659 $50.6360
100+ $1.0387 $103.8700
150+ $1.0062 $150.9300
210+ $0.9738 $204.4980
270+ $0.9413 $254.1510
360+ $0.8439 $303.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess