EN
  • EN
  • DE

LM2940T-8.0/NOPB

Part No LM2940T-8.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 1A TO220-3 / LDO Regulator Pos 8V 1A 3-Pin(3+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 8V
Voltage Dropout (Maximum) 1V @ 1A
Output Current 1A
Operating Supply Current 10mA ~ 15mA
PSRR 66dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 778899-LM2940T-8.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2940
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2940T-8.0/NOPB CAD Model

Description

Product Overview: LM2940T-8.0/NOPB

The LM2940T-8.0/NOPB is a robust low-dropout regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This LDO offers a fixed output voltage of 8.0V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: 8.0V fixed with high accuracy.
  • Output Current: Capable of delivering up to 1A of continuous current.
  • Low Dropout Voltage: Provides efficient regulation with a minimal difference between the input and output voltages.
  • Thermal Overload Protection: Ensures the device operates within safe temperature ranges, enhancing reliability and longevity.
  • Short Circuit Protection: Offers protection against short-circuit conditions, preventing damage to the regulator and connected devices.
  • Noise Reduction: Includes a noise bypass capacitor to minimize output noise, ideal for sensitive applications like audio or RF circuits.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +125°C.

Applications

The LM2940T-8.0/NOPB is versatile and can be used in various applications, including:

  • Automotive electronics
  • Power supplies for microcontrollers and analog circuits
  • Battery-powered devices
  • Peripheral power supplies for computers

Quality and Reliability

This LDO is available in a TO-220 package, known for its durability and thermal efficiency. The LM2940T-8.0/NOPB also comes with the NOPB (lead-free) designation, indicating that it complies with international standards for lead-free components, making it suitable for environmentally conscious applications that require RoHS compliance.

Texas Instruments' commitment to quality ensures that the LM2940T-8.0/NOPB LDO regulator is a reliable choice for designers and engineers looking to integrate a stable power solution into their projects. With its robust feature set and proven performance, this LDO is an excellent choice for maintaining precise voltage regulation across a variety of electronic devices.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0162 $52.2106
31+ $3.2953 $102.1543
47+ $3.1924 $150.0428
65+ $3.0894 $200.8110
84+ $2.9864 $250.8576
113+ $2.6775 $302.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,686 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess