EN
  • EN
  • DE

LM2990SX-15

Part No LM2990SX-15
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2990 Negative Low Dropout Regulator | IC REG LIN -15V 1.8A DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -26V
Min/Fixed Output Voltage -15V
Maximum Dropout Voltage 1V at 1A
Output Current 1.8A
Current - Quiescent (Iq) 1mA
Maximum Supply Current 5mA
PSRR 52dB (1kHz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2990
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1198461-LM2990SX-15
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2990SX-15 CAD Model

Description

Product Overview: LM2990SX-15

The LM2990SX-15 is a robust negative low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is particularly suited for automotive, industrial, and a variety of other applications where a negative voltage rail is required with high reliability and performance.

This efficient device is capable of delivering up to 1A of output current with a fixed output voltage of -15V. The LM2990SX-15 is designed with a low dropout voltage, which means it can maintain regulation with a minimal difference between the input voltage and the regulated output voltage, enhancing system efficiency and reducing power loss.

Key Features:

  • High Output Current: Capable of providing up to 1A, making it suitable for a range of power-intensive applications.
  • Fixed Output Voltage: Offers a stable -15V output, which is essential for consistent performance in electronic circuits.
  • Low Dropout Voltage: Ensures efficient operation by minimizing the voltage difference between the input and output.
  • Thermal Shutdown: Features built-in thermal shutdown protection that safeguards the device from overheating and potential damage.
  • Short Circuit Protection: Comes with short circuit protection to ensure the longevity of the regulator and the safety of the connected components.

Applications:

The LM2990SX-15 is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial equipment
  • Power supplies
  • Negative voltage generators

With its robust design and comprehensive protection features, the LM2990SX-15 from Texas Instruments stands out as a reliable choice for designers and engineers looking to incorporate a negative voltage regulator into their systems. Its ability to maintain stability and performance under varying conditions makes it an essential component in the creation of high-quality electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,278 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess