EN
  • EN
  • DE

LM3102TL-1

Part No LM3102TL-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LINEAR SWITCHING REG / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 67 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 923125-LM3102TL-1
Ultra Librarian 3D Model Ultra Librarian LM3102TL-1 CAD Model

Description

The LM3102TL-1 from Texas Instruments is a highly efficient, synchronous step-down DC/DC converter designed to deliver a constant, regulated voltage to your electronic devices. With its advanced features and robust performance, this voltage regulator is ideal for a wide range of applications, including industrial, automotive, and portable electronics.

Key Features

  • Adjustable Output Voltage: The LM3102TL-1 offers an adjustable output voltage range, allowing for precise voltage regulation tailored to the needs of the target application.
  • High Efficiency: With synchronous rectification and an innovative switching topology, the device achieves high efficiency, reducing thermal stress and improving system reliability.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supply conditions and ensuring consistent performance across different environments.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting against overheating.
  • Frequency Synchronization: The regulator can synchronize to an external clock, which minimizes electromagnetic interference (EMI) and allows for a cleaner power supply design.

Applications

The versatility of the LM3102TL-1 makes it suitable for a diverse array of applications, including:

  • Point-of-Load (POL) conversions
  • Networking and telecommunications equipment
  • Automotive infotainment and body electronics
  • Battery-powered devices
  • Embedded systems

Technical Specifications

Parameter Value Output Voltage (Adjustable) 0.8V to 3.3V Input Voltage Range 2.7V to 5.5V Switching Frequency Up to 2.5 MHz Output Current Up to 2.5 A Package Type WSON-8

With its advanced design and comprehensive protection features, the LM3102TL-1 stands out as a reliable and efficient solution for your voltage regulation needs. Texas Instruments' commitment to quality ensures that this product will deliver top performance for your critical applications.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess