EN
  • EN
  • DE

LM317DCY

Part No LM317DCY
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 1.5A SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 37V
Output Current 1.5A
PSRR 64dB to 57dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 37 V
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 83018-LM317DCY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Medical, Power Management, Sensing & Instrumentation, HVAC, Industrial, Motor Drive & Control, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian LM317DCY CAD Model

Description

The LM317DCY from Texas Instruments is a versatile, high-performance adjustable voltage regulator designed to offer a wide range of output voltage options, ranging from 1.25 V to 37 V.

  • Output Voltage Options: 1.25 V to 37 V
  • Series: LM317
  • Line and Load Regulation: exceptional
  • Maximum Output Current: 1.5A
  • Thermal Regulation: excellent
  • Need for External Components: eliminates
  • Features: inbuilt current limiting, thermal shutdown, and safe operating area protection
  • Package: small-outline transistor (SOT-223)
  • Size: compact
  • Design: lightweight
  • Compliance: RoHS compliant
  • Applications: active load circuits, power supply protection, and post regulators for switching supplies
  • Applications: battery chargers, precision current limiters, and adjustable power supplies
  • Line Regulation: typically @ 0.01%/V
  • Load Regulation: typically @ 0.1%
  • Current Limit: temperature-independent

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8106 $52.6890
155+ $0.6651 $103.0905
235+ $0.6443 $151.4105
325+ $0.6236 $202.6700
415+ $0.6028 $250.1620
560+ $0.5404 $302.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess