EN
  • EN
  • DE

CEP84A4

Part No CEP84A4
Manufacturer Chino-Excel
Catalog END - OF - LIFE
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Chino-Excel
Win Source Part Number 1161215-CEP84A4
Manufacturer Homepage www.cetsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CEP84A4 CAD Model

Description

The CEP84A4 is an N-Channel enhancement mode power MOSFET manufactured by Chino-Excel. This MOSFET is designed for high-efficiency switching applications, providing low on-resistance and fast switching speeds. It is suitable for a range of power management and control tasks. Being an end-of-life (EOL) product, it is essential to find alternative options for new product designs.

Applications:

  • Synchronous Rectification: Improving efficiency in DC-DC converters.
  • Power Management: Efficient power switching in battery-powered devices.
  • Motor Control: Driving small to medium-sized DC motors.
  • LED Lighting: Powering and controlling LED lighting systems with high efficiency.

Features:

  • N-Channel MOSFET: Ideal for low-side switching applications.
  • Enhancement Mode: Requires a positive gate-source voltage to turn on.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction.
  • Fast Switching Speed: Enables efficient high-frequency operation.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation, enhancing efficiency.
  • Simplified Drive Circuitry: N-Channel configuration simplifies gate drive requirements.
  • Reduced Heat Generation: Efficient switching minimizes heat, improving reliability.
  • Compact Design: Smaller package options allow for higher power density.

The CEP84A4 is typically available in surface-mount packages, such as TO-252, facilitating automated assembly. Key specifications include drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and RDS(on) at specific gate voltages. It is crucial to consult the manufacturer's datasheet for precise operating parameters. Due to its EOL status, careful consideration should be given to alternative devices for long-term product support. The device's efficient switching capability makes it well-suited for high-frequency power conversion applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess