The LM317LITP/NOPB is a versatile and reliable adjustable voltage regulator designed by Texas Instruments. This linear regulator is capable of supplying in excess of 100 mA over an output voltage range of 1.25 V to 37 V. It is housed in a TO-92 package, making it suitable for a wide range of applications that require a small footprint and moderate power dissipation.
Key Features
- Output Voltage Range: Adjustable from 1.25 V to 37 V, providing flexibility for a variety of design requirements.
- Output Current: Capable of delivering up to 100 mA, making it suitable for small to medium power needs.
- Load Regulation: Maintains steady output voltage despite changes in the load, ensuring reliable performance.
- Line Regulation: Consistently manages fluctuations in input voltage to deliver a stable output.
- Thermal Overload Protection: Built-in protection mechanisms safeguard the device against excessive temperature and power conditions.
- Safe Operating Area Protection: Ensures the regulator operates within its safe limits, enhancing the longevity of the device.
- Green Product: The NOPB designation indicates that this device is lead-free and RoHS compliant, making it an environmentally friendly choice.
Applications
With its adjustable output and reliable performance, the LM317LITP/NOPB is well-suited for a variety of applications, including:
- Power supplies for battery chargers, consumer electronics, and embedded systems.
- Voltage regulation for small electronic projects and DIY kits.
- Post-regulation for switching power supplies, enhancing stability and noise performance.
- Current limiting circuits, providing an additional layer of protection for sensitive components.
Product Summary
The LM317LITP/NOPB from Texas Instruments is a highly dependable and adaptable voltage regulator, offering precision, power efficiency, and robust protection features. Its TO-92 package is ideal for space-constrained applications, while its compliance with environmental standards demonstrates Texas Instruments' commitment to sustainability. Whether for industrial, commercial, or hobbyist projects, the LM317LITP/NOPB stands as a solid choice for those in need of a reliable voltage regulation solution.