EN
  • EN
  • DE

LM318PS

Part No LM318PS
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SO / General Purpose Amplifier 1 Circuit 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 70V/µs
Gain Bandwidth Product 15 MHz
Current - Input Bias 150 nA
Voltage - Input Offset 4 mV
Current - Supply 5mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TEXTISLM318PS,2156-LM318PS
Standard Package 1
Win Source Part Number 1316566-LM318PS
Ultra Librarian 3D Model Ultra Librarian LM318PS CAD Model

Description

The LM318PS from Texas Instruments is a high-performance precision operational amplifier designed for a wide range of analog applications. This versatile op-amp boasts a high slew rate, low input bias currents, and fast settling time, making it an ideal choice for high-speed signal conditioning, filters, and amplifiers.

Key Features

  • High Slew Rate: The LM318PS offers a high slew rate of 70 V/µs, which enables it to respond quickly to changes in input signals, making it suitable for fast-operating circuits.
  • Wide Bandwidth: With a wide bandwidth of 15 MHz, this operational amplifier can handle a broad range of frequencies, ensuring accurate signal processing in high-speed applications.
  • Low Input Bias Current: The low input bias current minimizes errors in high impedance circuits, thus preserving signal integrity.
  • Fast Settling Time: Its fast settling time is essential for applications requiring quick and accurate response to step inputs, such as data acquisition systems and digital-to-analog converters.
  • Operational Range: The LM318PS operates over a wide supply voltage range from ±5V to ±15V, accommodating various power supply requirements and making it versatile for different electronic applications.
  • Package: It is available in an 8-pin plastic small-outline package, which is suitable for space-constrained applications.

Applications

  • High-speed integrators
  • Fast D/A converters
  • Sample-and-hold circuits
  • Active filters
  • High-quality audio amplification
  • Professional audio equipment

The LM318PS operational amplifier from Texas Instruments is a reliable and efficient solution for designers looking to improve the performance and accuracy of their electronic circuits. Its robust feature set ensures that it can meet the rigorous demands of modern analog signal processing applications.

Whether you're designing professional audio equipment, precision instrumentation, or any other application requiring a high-speed, precise operational amplifier, the LM318PS is a choice that promises to deliver quality and performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess