EN
  • EN
  • DE

LM320K-15

Part No LM320K-15
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Series 3-Terminal Negative Regulators | IC REG LINEAR -15V 1.5A TO3-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -35V
Min/Fixed Output Voltage -15V
Output Current 1.5A
Current - Quiescent (Iq) 2mA
PSRR 64dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3-2
Family Part Number LM320
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1198605-LM320K-15
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM320K-15 CAD Model

Description

The LM320K-15 is a robust negative voltage regulator designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This particular model is part of the LM320 series, which is well-known for providing reliable and stable negative voltage outputs. The LM320K-15 is specifically engineered to deliver a fixed output voltage of -15V, which is essential for a wide range of electronic applications.

Key Features

  • Fixed Output Voltage: The LM320K-15 offers a constant output of -15V, which is crucial for circuits requiring a stable negative voltage supply.
  • High Current Output: Capable of delivering up to 1.5A of output current, this regulator can support applications that demand higher current levels.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to excessive heat and operational stress.
  • Short Circuit Protection: Enhanced safety is provided through the short circuit protection feature, ensuring the regulator and your circuitry are protected from potential short-circuiting events.
  • Safe Operating Area Protection: This function protects the regulator against immediate destruction under extreme operating conditions, making it more durable and reliable.
  • Rugged Design: The LM320K-15 is encapsulated in a TO-3 package, known for its high power dissipation and durability, making it suitable for demanding environments.

Applications

The LM320K-15 is versatile and can be used in a variety of applications, including:

  • Power supplies for operational amplifiers and other analog devices
  • Digital circuits requiring a stable negative reference voltage
  • Automotive applications where negative voltage is needed
  • Instrumentation and laboratory equipment
  • Industrial control systems

Conclusion

The LM320K-15 from Texas Instruments is an exemplary solution for systems requiring a reliable negative voltage regulator. Its robust design, coupled with essential protection features, ensures stable performance and longevity in a range of applications. Whether for industrial, automotive, or consumer electronics, the LM320K-15 is a dependable choice for negative voltage regulation needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess