EN
  • EN
  • DE

LM3211MTX-ADJ/NOPB

Part No LM3211MTX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.4A 20-TSSOP / Conv DC-DC 2.2V to 7.5V Step Up Single-Out 2.2V to 17V 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 7.5V
Output Voltage 8V
Output Voltage MAX 17V
Output Current 1.4A (Switch)
Frequency - Switching 600kHz, 1.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 778912-LM3211MTX-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3211
Introduction Date February 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3211MTX-ADJ/NOPB CAD Model

Description

The LM3211MTX-ADJ/NOPB is a versatile and high-performance adjustable voltage regulator from Texas Instruments, designed to cater to a wide range of applications requiring a reliable power management solution. This device is a member of Texas Instruments' esteemed family of voltage regulators, known for their reliability and efficiency.

Key Features

  • Adjustable Output Voltage: The LM3211MTX-ADJ/NOPB allows users to set the output voltage to their desired level, providing flexibility for various circuit requirements.
  • High Efficiency: This regulator is optimized for high-efficiency operation, reducing power losses and improving overall system performance.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring it operates within safe temperature ranges and preventing damage from overheating.
  • Low Dropout: The low dropout feature of this regulator means it can maintain regulation with a minimal difference between the input and output voltages, making it ideal for low-voltage applications.

Applications

The LM3211MTX-ADJ/NOPB is suitable for a broad spectrum of applications, particularly where precise voltage regulation is paramount. Some of the typical applications include:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for DSPs and microcontrollers
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the LM3211MTX-ADJ/NOPB is manufactured to the highest quality standards. The 'NOPB' suffix indicates that this product is part of TI's commitment to environmentally friendly manufacturing, standing for "No Lead (Pb)" and ensuring compliance with global environmental regulations.

Package and Availability

The LM3211MTX-ADJ/NOPB comes in a compact, surface-mount package, making it suitable for space-constrained applications. Its availability in various reel sizes ensures that it can meet the needs of both small-scale projects and large-volume production.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess