EN
  • EN
  • DE

LM3241TLE/NOPB

Part No LM3241TLE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV RF PWR 1OUT 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Voltage Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name LM3241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3241TLE/NOPBCT, -LM3241TLE-NDR, LM3241TLE/NOPBDKR, LM3241TLE/NOPBTR, LM3241TLENOPB, LM3241TLE/NOPB-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877318-LM3241TLE/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3241TLE/NOPB CAD Model

Description

The LM3241TLE/NOPB from Texas Instruments is a highly versatile and efficient low-power quadruple operational amplifier integrated circuit, designed to meet a wide range of application needs. This device is part of the LM324 series and is characterized by its low-power consumption and stable performance over varying voltage ranges and temperatures.

Key Features

  • Wide Supply Voltage Range: The LM3241TLE/NOPB can operate on a supply voltage range from 3V to 32V (or ±1.5V to ±16V for dual supplies), making it suitable for battery-operated devices as well as industrial applications.
  • Low Power Consumption: This operational amplifier is designed for energy-efficient applications, ensuring minimal power drain in battery-powered devices.
  • Common-Mode Input Voltage Range: The common-mode input voltage range includes ground, which is crucial for single-supply applications and simplifies circuit design.
  • Differential Input Voltage Range: Equal to the power supply voltage, this feature provides flexibility in handling various input signals.
  • Output Short-Circuit Protection: The device includes built-in protection against short-circuit conditions, enhancing its reliability and lifespan.
  • Low Input Bias and Offset Currents: These characteristics contribute to the accuracy of the amplifier, making it ideal for precision applications.
  • Internally Compensated: The LM3241TLE/NOPB is internally frequency compensated, which reduces the number of external components required for operation.
  • Green Product (RoHS Compliant): Compliant with RoHS standards, this product is environmentally friendly and suitable for use in green consumer electronics.

Applications

The LM3241TLE/NOPB operational amplifier is used in a variety of electronic circuits and applications, including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Conventional Operational Amplifier Circuits
  • Battery-Powered Devices
  • Signal Conditioning
  • Power Supplies
  • Analog Filters
  • Data Acquisition Systems

With its combination of features, the LM3241TLE/NOPB from Texas Instruments is a reliable and cost-effective solution for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8974 $50.6922
8+ $13.8646 $110.9168
12+ $13.4313 $161.1756
16+ $12.9980 $207.9680
20+ $12.5648 $251.2960
27+ $11.2650 $304.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess