EN
  • EN
  • DE

LM3269TLE/NOPB

Part No LM3269TLE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV BUCK-BOOST 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, RF Power Amplifier
Voltage - Input 2.7 V to 5.5 V
Number of Outputs 1
Output Voltage 0.6 V to 4.2 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DSBGA
Win Source Part Number 1053705-LM3269TLE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3269TLE/NOPB CAD Model

Description

The LM3269TLE/NOPB is a high-efficiency, fast response power management integrated circuit (PMIC) from the renowned manufacturer Texas Instruments. It is specifically designed to cater to the power requirements of advanced mobile phones and other portable devices. This adaptive voltage scaling buck converter is capable of delivering an impressive output current while maintaining a small footprint on the PCB, making it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The LM3269TLE/NOPB offers a high level of efficiency, which is crucial for battery-powered devices, thereby extending the operational time between charges.
  • Adaptive Voltage Scaling (AVS): This feature allows the converter to dynamically adjust the output voltage in response to the load conditions, optimizing power consumption and performance.
  • Mode Selection: The device supports both a forced PWM mode and an automatic PFM-PWM mode, providing flexibility in balancing efficiency and noise performance based on the application's requirements.
  • Fast Transient Response: The LM3269TLE/NOPB is designed to respond quickly to load changes, which is essential for maintaining voltage stability in dynamic operating conditions.
  • Low Profile: The device comes in a small, leadless package that is ideal for portable applications where board space is at a premium.

Applications

The LM3269TLE/NOPB is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • Other Portable Electronics

Environmental and Quality Certifications

The LM3269TLE/NOPB is designed to meet high environmental and quality standards, ensuring reliability and performance. It is compliant with RoHS directives, and its NOPB designation indicates it is lead-free, which is important for environmentally conscious manufacturers and consumers.

With its combination of high efficiency, adaptive voltage scaling, and compact size, the LM3269TLE/NOPB from Texas Instruments is a powerful solution for modern portable electronics power management.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6671 $51.3394
34+ $3.0089 $102.3026
52+ $2.9149 $151.5748
71+ $2.8209 $200.2839
92+ $2.7268 $250.8656
123+ $2.4448 $300.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess