EN
  • EN
  • DE

LM3269TLX/NOPB

Part No LM3269TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV RF PWR 1OUT 12DSBGA / Seamless-Transition Buck-Boost Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Converter, RF Power Amplifier
Voltage - Input 2.7V ~ 5.5V
Number of Outputs 1
Voltage - Output 0.6V ~ 4.2V
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFBGA, DSBGA
Supplier Device Package 12-DSBGA (2x2.5)
Part Number Series LM3269
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802614-LM3269TLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3269TLX/NOPB CAD Model

Description

The LM3269TLX/NOPB is a state-of-the-art power management integrated circuit (IC) from Texas Instruments, designed to cater to the demanding needs of modern portable applications. This advanced step-down DC-DC converter is specifically engineered to provide a high-efficiency, low-noise power solution for RF power amplifiers (PAs) in mobile phones and similar RF applications.

Key Features

  • Input Voltage Range: The device operates with an input voltage range from 2.7V to 5.5V, making it versatile for use with a variety of battery technologies and system power rails.
  • Output Voltage Range: It offers an adjustable output voltage range from 0.4V to 3.6V, which can be set via an external resistor divider, allowing for precise power delivery tailored to specific circuit requirements.
  • High Efficiency: The LM3269TLX/NOPB employs a mode-control architecture that switches between a low-noise PWM mode and a power-saving PFM mode, ensuring high efficiency across a wide range of load conditions.
  • Thermal Management: With an excellent thermal performance, the device is encapsulated in a space-saving, thermally-enhanced 9-bump DSBGA package that ensures reliable operation even in thermally challenging environments.
  • Power Save Mode: The power save mode enhances battery life by reducing the quiescent current during light load and standby conditions.

Applications

The LM3269TLX/NOPB is ideal for powering RF power amplifiers in mobile phones, but its application scope is not limited to this. It can also be used in other portable devices such as personal digital assistants (PDAs), wireless LAN devices, and GPS receivers where efficient power conversion is critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3269TLX/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring both reliability and performance. The NOPB designation indicates that the device is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7364 $52.0920
75+ $1.4247 $106.8525
110+ $1.3802 $151.8220
150+ $1.3357 $200.3550
195+ $1.2912 $251.7840
260+ $1.1576 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,474 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess