EN
  • EN
  • DE

LM3311SQX/NOPB

Part No LM3311SQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.263V
Maximum Output Voltage 20V
Output Current 2A (Switch)
Frequency - Switching 660kHz, 1.28MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1053717-LM3311SQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3311SQX/NOPB CAD Model

Description

Product Overview: LM3311SQX/NOPB

The LM3311SQX/NOPB is a precision voltage-to-frequency converter from Texas Instruments, designed for a wide array of applications requiring a reliable and accurate conversion of voltage into frequency. This integrated circuit is particularly suitable for use in simple low-cost circuits for analog-to-digital conversion, long-term integration, linear frequency modulation or demodulation, and many other functions.

Key Features

  • Accuracy: The LM3311SQX/NOPB offers high precision with a guaranteed linearity error of less than 0.01% at 10 kHz and a temperature stability of ±50 ppm/°C, ensuring reliable performance across a range of conditions.
  • Wide Frequency Range: It is capable of producing a frequency range from 1 Hz to 100 kHz, making it versatile for various applications.
  • Low Power: The device operates on a single supply of 4V to 40V or dual supplies of ±2V to ±20V, while consuming very low power, which is ideal for battery-powered devices.
  • Adjustable: The output frequency is directly proportional to the input voltage, and it can be adjusted through external timing components (resistor and capacitor).

Applications

The LM3311SQX/NOPB is widely used in applications such as:

  • Motor speed control
  • Analog-to-digital conversion
  • Frequency to voltage conversion
  • Remote sensor monitoring
  • Process control systems
  • Signal conditioning

Quality and Reliability

This device is available in a highly reliable, lead-free (Pb-free) 16-pin WQFN package, designated by the NOPB (No Lead (Pb)) suffix. It meets or exceeds the requirements of the joint IPC/JEDEC standard J-STD-020C and is compliant with the European Union's Restriction on Hazardous Substances (RoHS) directive 2011/65/EU.

Conclusion

With its precision, low power consumption, and flexible operating voltage range, the LM3311SQX/NOPB from Texas Instruments stands out as a robust solution for voltage-to-frequency conversion needs in a variety of electronic systems. Its ease of use and consistent performance under varying conditions make it a go-to choice for designers looking to implement an efficient and dependable conversion mechanism in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess