EN
  • EN
  • DE

LM335H/NOPB

Part No LM335H/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO (NDT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 100°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±6°C (±9°C)
Testing Conditions 25°C (-40°C to 100°C)
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 019095-LM335H/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM335H/NOPB CAD Model

Description

The Texas Instruments LM335H/NOPB is a precision temperature sensor that offers a high level of accuracy and stability.

  • Temperature Range: Wide temperature range, from -40°C to 100°C.
  • Calibration: Calibrated directly in Kelvins.
  • Current Requirement: Operates effectively with less than 1mA of current.
  • Package: Housed in a TO-46 package.

You May Also Be Interested in

Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5663 $58.2652
9+ $11.9518 $107.5662
13+ $11.5783 $150.5179
18+ $11.2048 $201.6864
24+ $10.8314 $259.9536
31+ $9.7109 $301.0379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess