EN
  • EN
  • DE

FS-KA

Part No FS-KA
Manufacturer Shanghai Freesor Sensor Technology Co.,Ltd
Catalog Current Sensors
Description It can measure DC, AC, pulse and irregular currents.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

I_pm(A) 600~7500
VCC(V) ±12,±15
Linearity(%FS) 1
Precision(%FS) 1
Rated output ±4V
Response time(μs) <7
Window size 104×36
Ultra Librarian 3D Model Ultra Librarian FS-KA CAD Model

You May Also Be Interested in

Honeywell
SENSOR CURRENT HALL 200A AC/DC
Lowest to $20.6661
Tamura
CURRENT SENSOR (50A; 15V) -40 10
Need more? Email Us
Texas Instruments
CURRENT SENSOR
Lowest to $3.0124
Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC
Lowest to $2.4447
Melexis Technologies NV
SENSOR CURRENT HALL 25MT AC/DC
Lowest to $125.8741
Tamura
CURRENT SENSOR (50A; +5V)
Lowest to $40.9090
LEM
Industrial Current Sensors Current Transduceer LF 2010-S. For the electronic measurement of current: DC, AC, pulsed, with galvanic separation between the primary and the secondary circuit.
Lowest to $83.8446
LEM USA Inc.
SENSOR CURRENT HALL 200A AC/DC
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 50A AC/DC
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess