EN
  • EN
  • DE

LM335Z/LFT7

Part No LM335Z/LFT7
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-100C TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92
Family Name LM335
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43640-6-ND, 296-43640-6INACTIVE, LM335Z/LFT7-ND, 296-43640-6, 296-43640-1, 296-43640-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923135-LM335Z/LFT7
Ultra Librarian 3D Model Ultra Librarian LM335Z/LFT7 CAD Model

Description

Product Overview: LM335Z/LFT7 Precision Temperature Sensor

The LM335Z/LFT7 is a precision temperature sensor from Texas Instruments, designed for easy integration into a wide range of temperature monitoring applications. This device offers exceptional accuracy and stability, making it an ideal choice for systems that require reliable temperature readings.

The sensor operates as a precision temperature-sensing zener diode, featuring a linear temperature-to-voltage conversion function. The output voltage directly corresponds to the Kelvin temperature scale, providing a straightforward method for interfacing with analog-to-digital converters or directly with microcontrollers. With a scale factor of 10 mV/°K, the LM335Z/LFT7 simplifies temperature data acquisition by eliminating the need for complex calculations.

One of the key advantages of the LM335Z/LFT7 is its ease of calibration. Users can calibrate the device for accuracy better than ±1°C without the need for additional components. This can be achieved by adjusting the trim potentiometer to calibrate the output voltage to 2.98V at 25°C (298.15K). The operational temperature range of this sensor is wide, spanning from -40°C to 100°C, allowing it to be used in diverse environments, from industrial control systems to consumer electronics.

The LM335Z/LFT7 comes in a TO-92 package, which is a compact, through-hole mounting design, making it suitable for both prototyping and large-scale production. The device requires minimal external components, needing only a resistor in series for proper operation. This simplicity aids in reducing system complexity and cost.

In terms of power supply, the LM335Z/LFT7 is versatile, with a specified full-rated accuracy over a supply voltage range of 4V to 30V. This flexibility ensures compatibility with a variety of power supply configurations and simplifies integration into existing designs.

Texas Instruments is known for producing high-quality components that meet stringent industry standards. The LM335Z/LFT7 temperature sensor is no exception, providing designers with a reliable and precise temperature measurement solution that they can trust for their critical applications.

You May Also Be Interested in

Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2923 $51.1525
370+ $0.2738 $101.3060
570+ $0.2645 $150.7650
815+ $0.2460 $200.4900
1,060+ $0.2368 $251.0080
1,320+ $0.2276 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess