EN
  • EN
  • DE

LM3370TL-3006/NOPB

Part No LM3370TL-3006/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.2V/1.8V 0.6A 20USMD / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Dual-Out 1.2V/1.8V 0.6A/0.6A 20-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.2V, 1.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 20-UFBGA
Manufacturer Package 20-uSMD
Win Source Part Number 778930-LM3370TL-3006/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM3370TL-3006
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3370TL-3006/NOPB CAD Model

Description

Product Overview

The LM3370TL-3006/NOPB is a high-performance, adjustable voltage regulator designed and manufactured by Texas Instruments. This regulator is capable of supplying an output current of up to 1.5 A with an output voltage range from 1.2 V to 37 V, which makes it highly versatile for a wide range of applications. The LM3370TL-3006/NOPB is known for its reliability and efficiency, making it an ideal choice for demanding power management tasks.

Key Features

  • Output Voltage Range: Adjustable from 1.2 V to 37 V, providing flexibility for various circuit requirements.
  • Output Current: Capable of delivering up to 1.5 A, suitable for a broad array of applications.
  • Thermal Overload Protection: Ensures the device operates within safe temperature ranges, enhancing its durability and longevity.
  • Short Circuit Protection: Offers protection against short-circuit conditions, safeguarding the device and the circuit.
  • Package Type: Supplied in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: Meets environmental standards, reducing the environmental impact and ensuring compliance with global regulations.

Applications

The LM3370TL-3006/NOPB is suitable for a diverse range of applications. Its ability to provide a stable and adjustable output voltage makes it perfect for use in power supplies, instrumentation, and any other systems requiring precise voltage regulation. Its robust protection features also make it an excellent choice for sensitive electronic equipment that requires reliable power management.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM3370TL-3006/NOPB is no exception. This voltage regulator is designed to meet the stringent standards set by the industry, ensuring that it performs consistently over time and under various conditions. With the LM3370TL-3006/NOPB, designers and engineers can be confident in the stability and reliability of their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6854 $50.7416
10+ $10.4086 $104.0860
15+ $10.0833 $151.2495
21+ $9.7580 $204.9180
27+ $9.4328 $254.6856
36+ $8.4570 $304.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess