EN
  • EN
  • DE

LM3402HVMR

Part No LM3402HVMR
Manufacturer Texas Instruments
Description LM3402/LM3402HV 0.5A Constant Current Buck Regulator for Driving High Power LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198745-LM3402HVMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3402HVMR CAD Model

Description

The LM3402HVMR from Texas Instruments is a robust and versatile constant current buck regulator designed to provide a high-quality lighting solution for a variety of LED applications. This integrated circuit (IC) is specifically engineered to drive LEDs with a constant current for optimal performance, making it an ideal choice for automotive, industrial, and general lighting applications.

Key Features:

  • Adjustable Output Current: The LM3402HVMR allows users to set the desired output current through an external resistor, providing flexibility to drive a wide range of LEDs.
  • Wide Input Voltage Range: This device can operate from an input voltage range of 6V to 42V, accommodating various power supplies and ensuring compatibility with automotive voltage systems.
  • High Efficiency: The regulator is designed for high efficiency, which minimizes power loss and heat generation, thus extending the life of the LEDs and reducing the need for heat sinking.
  • PWM Dimming Capability: It supports Pulse Width Modulation (PWM) dimming, offering precise control over the brightness of the LEDs and enabling energy savings.
  • Thermal Shutdown: The LM3402HVMR incorporates thermal shutdown protection that safeguards the IC from overheating, ensuring reliable operation under varying conditions.
  • Integrated Switch: With an integrated power N-MOSFET switch, this IC simplifies the design and reduces external component count.

Applications:

  • Automotive lighting
  • General illumination
  • Industrial lighting
  • Architectural lighting
  • Display backlighting

With its adjustable output current and wide input voltage range, the LM3402HVMR is a powerful and flexible solution for driving high-brightness LEDs. Its ability to maintain a constant current ensures consistent light output, which is critical for applications where light quality is paramount. Additionally, the thermal protection and PWM dimming capability make it a highly reliable and efficient choice for advanced LED lighting systems. As a product of Texas Instruments, a leader in semiconductor solutions, the LM3402HVMR stands for quality and performance, making it a top choice for designers and engineers in the LED lighting industry.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9844 $51.5944
62+ $1.6283 $100.9546
96+ $1.5774 $151.4304
132+ $1.5265 $201.4980
170+ $1.4756 $250.8520
227+ $1.3230 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess