EN
  • EN
  • DE

LM3402MR/NOPB

Part No LM3402MR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 0.5A Constant Current Buck Regulator | IC LED DRVR RGLTR DIM 500MA 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 42V
Voltage - Output 40V
Current - Output / Channel 500mA
Frequency 1MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LM3402
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1198751-LM3402MR/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3402MR/NOPB CAD Model

Description

The LM3402MR/NOPB is a highly efficient, versatile and robust constant current buck regulator designed by Texas Instruments. It is specifically engineered to cater to the demanding requirements of high-power LED applications. With its wide input voltage range and adjustable output current capability, this device is an ideal choice for driving a single LED or multiple LEDs in series while ensuring uniform brightness and extended lifespan.

Key Features

  • Input Voltage Range: The LM3402MR/NOPB operates over a broad input voltage range from 4.5V to 35V, making it suitable for a variety of power supply configurations.
  • Adjustable Output Current: Users can set the output current from 0.5A to as high as 1.5A, providing flexibility to power LEDs with different current ratings.
  • High Efficiency: The device boasts a high efficiency of up to 95%, minimizing power loss and heat generation, which is crucial for maintaining the reliability and longevity of LED lighting solutions.
  • Integrated Switch: It includes a power MOSFET switch, which simplifies the design and reduces external component count.
  • Thermal Protection: The LM3402MR/NOPB is equipped with thermal shutdown protection that safeguards the device and the LEDs from overheating.
  • PWM Dimming Capability: It supports Pulse-Width Modulation (PWM) dimming, which allows for precise control over the brightness of the LEDs without affecting the color.
  • Cycle-by-Cycle Current Limit: This feature ensures that the current through the LEDs does not exceed a safe level, thereby protecting the LEDs and the power supply from overcurrent conditions.

Applications

The LM3402MR/NOPB is suitable for a wide range of LED lighting applications including:

  • Automotive lighting
  • General illumination
  • Architectural and decorative lighting
  • Portable and emergency lighting
  • Signage and backlighting

Quality and Reliability

As a product of Texas Instruments, the LM3402MR/NOPB is designed with the highest standards of quality and reliability. It is available in a thermally enhanced MSOP-PowerPAD package, which ensures efficient thermal management. The device is also lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5537 $51.0740
48+ $2.0954 $100.5792
74+ $2.0299 $150.2126
102+ $1.9644 $200.3688
132+ $1.8990 $250.6680
177+ $1.7025 $301.3425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess