EN
  • EN
  • DE

LM3402MR

Part No LM3402MR
Manufacturer Texas Instruments
Description LM3402/LM3402HV 0.5A Constant Current Buck Regulator for Driving High Power LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198750-LM3402MR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3402MR CAD Model

Description

Introducing the LM3402MR from Texas Instruments

The LM3402MR is a highly efficient, versatile, and robust constant current buck regulator designed to cater to a wide range of power requirements for LED drivers. Manufactured by Texas Instruments, a leader in semiconductor solutions, the LM3402MR is part of their extensive portfolio of power management devices that are engineered to deliver performance, reliability, and innovation.

This regulator is specifically tailored for driving a single LED or multiple LEDs in series, ensuring a constant current output which is crucial for maintaining consistent brightness and color over various conditions. The LM3402MR operates from an input voltage range of 6V to 42V, making it suitable for a variety of applications, from automotive and industrial lighting to general illumination and signage.

One of the key features of the LM3402MR is its PWM (Pulse Width Modulation) dimming capability, which allows for precise control over the brightness levels of the connected LEDs. This not only provides flexibility in terms of light output but also contributes to energy savings by reducing power consumption when full brightness is not required.

The device is equipped with a fixed-frequency buck regulator architecture that ensures stable operation even under varying load and input voltage conditions. Additionally, the LM3402MR includes a range of built-in protection features such as thermal shutdown, overvoltage protection, and under-voltage lockout, which safeguard the device and the LEDs from potential damage caused by abnormal operating conditions.

For ease of integration into various designs, the LM3402MR comes in a compact MSOP-PowerPAD package, which not only saves space on the PCB but also enhances thermal performance. This packaging, along with a minimal requirement for external components, makes the LM3402MR an ideal choice for designers looking for a simple, effective, and reliable solution for their LED driving needs.

Overall, the LM3402MR from Texas Instruments represents a combination of efficiency, flexibility, and protection, making it an excellent choice for a wide array of LED lighting applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9102 $50.8326
32+ $3.2084 $102.6688
49+ $3.1082 $152.3018
67+ $3.0079 $201.5293
86+ $2.9076 $250.0536
116+ $2.6068 $302.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,667 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess