EN
  • EN
  • DE

LM3404FSTDIMEV/NOPB

Part No LM3404FSTDIMEV/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR LM3404
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 700mA
Outputs and Type 1 Non-Isolated Output
Features Dimmable
Voltage - Input 18V ~ 36V
Contents Board(s)
Utilized IC / Part LM3404
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569236-LM3404FSTDIMEV/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3404FSTDIMEV/NOPB CAD Model

Description

N

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR STCF04
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61176
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3730
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3405
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31LT3117
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3492HC
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92560
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS75105
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LED7706
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess