EN
  • EN
  • DE

LP2986MM-3.0

Part No LP2986MM-3.0
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828094-LP2986MM-3.0
Ultra Librarian 3D Model Ultra Librarian LP2986MM-3.0 CAD Model

Description

The LP2986MM-3.0 from Texas Instruments is a highly precise voltage regulator designed to cater to the stringent power requirements of modern electronic devices. This low-dropout (LDO) linear regulator offers a fixed output voltage of 3.0V, which is ideal for stable and reliable operation in various applications such as portable devices, microcontrollers, and analog circuits.

Key Features:

  • Output Voltage: Precisely regulated 3.0V output, suitable for consistent power supply needs.
  • High Accuracy: Maintains output voltage accuracy within ±0.5% at room temperature and ±1% over the full operating temperature range.
  • Low Dropout: Offers a low dropout performance, which enhances efficiency by allowing operation closer to the input voltage.
  • High Current Capability: Capable of delivering up to 200mA of load current, making it suitable for a wide range of applications.
  • Low Noise: With a built-in noise bypass capacitor, this LDO significantly reduces output noise, a critical feature for sensitive RF and analog circuits.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 10µF, providing flexibility in design and reducing overall component cost.
  • Thermal Shutdown and Current Limit Protection: Includes safety features such as thermal shutdown and current limit to prevent damage from overheating and overcurrent conditions.
  • Small Package Size: Available in a space-saving micro SMD package, making it suitable for compact and portable applications.

Applications:

  • Battery-powered Devices
  • Portable Media Players
  • Handheld Instruments
  • Microcontroller Power Supplies
  • Analog Circuits Requiring Low Noise

The LP2986MM-3.0 is a testament to Texas Instruments' commitment to providing high-quality power management solutions that meet the demands of the latest electronic devices. Its combination of precision, efficiency, and versatility makes it an excellent choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess