EN
  • EN
  • DE

LM340K-5.0

Part No LM340K-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM340/LM78XX Series 3-Terminal Positive Regulators | IC REG LINEAR 5V 1A TO3-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 2V at 1A
Output Current 1.5A
Current - Quiescent (Iq) 6mA
PSRR 70dB (120Hz)
Protection Features Over Current, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3-2
Family Part Number LM340
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1198783-LM340K-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM340K-5.0 CAD Model

Description

The LM340K-5.0 is a monolithic integrated circuit voltage regulator designed by Texas Instruments, renowned for its reliability and efficiency in a wide range of applications. This regulator can deliver an excess of 1.5 amps over an output voltage range of 5 volts, making it an ideal solution for a stable power supply in electronic devices.

Key Features:

  • Output Voltage: Precisely regulated 5V output, essential for consistent performance in digital circuits where a stable voltage is crucial.
  • Current Capacity: Capable of supplying in excess of 1.5A, which is sufficient for most medium-power needs.
  • Thermal Overload Protection: Built-in protection mechanism ensures that the device remains safe from damage due to excessive heat.
  • Short Circuit Protection: The LM340K-5.0 includes features to protect against short circuits, enhancing the longevity and reliability of both the regulator and the circuit it is part of.
  • Safe-Area Compensation: Makes the regulator immune to immediate overload conditions extending its service life and reliability.
  • Package Type: The robust TO-3 package ensures a durable build and efficient heat dissipation.

Applications:

The LM340K-5.0 is versatile and can be used in a variety of applications such as:

  • Fixed voltage power supply in consumer electronics
  • Linear power supplies for embedded systems
  • Regulated power supply for operational amplifiers and other analog devices
  • Automotive electronics that require stable voltage
  • Power sources for battery chargers, instrumentation, and hi-fi audio equipment

Technical Specifications:

Parameter Value
Output Voltage (V) 5.0
Output Current (A) 1.5
Package Type TO-3
Operating Temperature Range (°C) 0 to 125

In conclusion, the LM340K-5.0 from Texas Instruments is a robust and dependable voltage regulator, suitable for a broad spectrum of applications where a stable 5V power supply is needed. Its inherent protection features and strong current delivery capability make it a go-to choice for engineers and designers alike.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8346 $69.8346
2+ $57.3002 $114.6004
3+ $55.5095 $166.5285
4+ $53.7189 $214.8756
5+ $51.9283 $259.6415
7+ $46.5564 $325.8948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess