The SN74AHC04NSR from Texas Instruments is a high-speed, hex inverter chip designed for use in a wide range of electronic applications. This device features six independent inverters, making it suitable for implementing logic inversion functions with a single integrated circuit.
Key Features
- Logic Type: CMOS
- Number of Circuits: Six independent inverters
- Supply Voltage Range: 2 V to 5.5 V
- Operating Temperature: -40°C to 85°C
- Output Current: ±8 mA
- Propagation Delay Time: 8ns at 4.5V
- Mounting Type: Surface Mount
- Package / Case: SOP-14
Performance and Quality
The SN74AHC04NSR is designed to operate with a low power consumption but still provides a high drive current. The device also features a balanced propagation delay and transition times, ensuring reliable and fast operation in your circuit designs. With its wide operating temperature range, it is suitable for industrial applications.
Applications
This versatile hex inverter can be used in various applications, such as:
- Waveform generation
- Signal processing
- Logic level conversion
- Oscillators
- General purpose inverting functions
Reliability and Compliance
The SN74AHC04NSR is RoHS compliant and is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality and reliability. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools.
Ordering Information
The SN74AHC04NSR comes in a SOP-14 package and is available in tape and reel packaging, making it ideal for both prototype development and large-scale production. For ordering, please refer to the part number SN74AHC04NSR.