EN
  • EN
  • DE

LM3410XMFX

Part No LM3410XMFX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198793-LM3410XMFX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, LED Lighting
Ultra Librarian 3D Model Ultra Librarian LM3410XMFX CAD Model

Description

The LM3410XMFX is a versatile, high-performance LED driver from Texas Instruments designed to efficiently manage and drive high-power, high-brightness LEDs. This compact device is particularly suitable for portable and small-space applications, where energy efficiency and minimal footprint are critical.

Key Features

  • Constant Current and Constant Voltage: The LM3410XMFX operates as a constant current source for uniform illumination or as a constant voltage source, depending on the application requirements.
  • Adjustable Output: Users can adjust the output current through an external resistor, which provides flexibility in controlling the brightness levels of the LEDs.
  • High Efficiency: With an efficiency rating that can reach up to 90%, this LED driver ensures minimal power loss and helps extend battery life in portable applications.
  • Wide Input Voltage Range: The device can handle an input voltage range from 2.7V to 5.5V, making it compatible with various power sources, including single-cell lithium-ion batteries.
  • Integrated Switch: The LM3410XMFX includes an internal 1.6A, 0.5 Ohm N-Channel MOSFET switch, which reduces the need for external components and simplifies the design process.
  • Thermal Shutdown: To protect the device and the LEDs from overheating, it comes with a built-in thermal shutdown feature.
  • Small Packaging: The device is offered in a tiny 5-pin SOT-23 package, making it ideal for space-constrained applications.

Applications

The LM3410XMFX is designed for a wide range of applications, including but not limited to:

  • LED Backlighting for LCD Displays
  • Portable Flashlights and Torches
  • General Illumination and Architectural Lighting
  • Automotive and Avionics Lighting
  • Industrial and Medical Lighting Applications

With its robust feature set and compact size, the LM3410XMFX from Texas Instruments is an excellent choice for designers looking to create efficient, reliable, and high-performance LED lighting solutions.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5718 $55.0130
80+ $1.2897 $103.1760
125+ $1.2494 $156.1750
170+ $1.2091 $205.5470
215+ $1.1688 $251.2920
290+ $1.0479 $303.8910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess