EN
  • EN
  • DE

LM3410YMF

Part No LM3410YMF
Manufacturer Texas Instruments
Description 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198800-LM3410YMF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3410YMF CAD Model

Description

The LM3410YMF from Texas Instruments is a versatile and efficient constant current LED driver designed to provide a high-quality solution for driving LEDs in a variety of lighting applications. This compact, surface-mount component is part of the LM3410 series and is particularly suitable for portable and space-constrained applications due to its small form factor.

Key Features:

  • Adjustable Output Current: The device allows for precise control over the LED current, which can be set with an external resistor. This feature ensures consistent brightness and performance for LEDs.
  • High Efficiency: With an efficiency rating of up to 90%, the LM3410YMF ensures minimal power loss, making it ideal for battery-powered devices where power conservation is critical.
  • Wide Input Voltage Range: The driver supports an input voltage range from 2.7V to 5.5V, accommodating various power sources and enabling its use in a broad range of applications.
  • Switching Frequency: The LM3410YMF operates at a fixed switching frequency of 1.6 MHz, which allows for small external components, reducing the overall solution size and cost.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown protection, which prevents damage to the device under excessive temperature conditions.
  • Integrated Schottky Diode: The inclusion of an integrated Schottky diode helps to improve efficiency and simplifies the overall circuit design.

Applications:

With its robust feature set, the LM3410YMF is well-suited for a wide array of applications, including:

  • Portable and handheld devices
  • LED backlighting for LCD displays
  • Automotive lighting
  • General illumination
  • Industrial and architectural lighting

The LM3410YMF LED driver by Texas Instruments is a reliable and efficient choice for designers looking to enhance their LED lighting solutions. Its small footprint, combined with high efficiency and flexibility, makes it an excellent choice for modern, energy-conscious designs.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5306 $53.5710
80+ $1.2559 $100.4720
125+ $1.2167 $152.0875
170+ $1.1774 $200.1580
220+ $1.1382 $250.4040
295+ $1.0204 $301.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess