EN
  • EN
  • DE

LM3414HVSD

Part No LM3414HVSD
Manufacturer Texas Instruments
Description 1A 60W Common Anode Capable Constant Current Buck LED Driver Requires No
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198811-LM3414HVSD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3414HVSD CAD Model

Description

The LM3414HVSD, manufactured by Texas Instruments, is a robust and efficient high voltage LED driver designed to provide a constant current to high-power LEDs. This device is ideal for automotive, industrial, and general lighting applications where high voltage and reliability are paramount.

Key Features

  • Input Voltage Range: The LM3414HVSD operates with an input voltage range of 4.5V to 65V, making it suitable for a variety of power supply conditions.
  • Adjustable Output Current: Users can set the output current up to 1A, which allows for precise control over the brightness and performance of the connected LEDs.
  • High Efficiency: With an integrated 70V N-channel MOSFET, it delivers high efficiency and reduces the need for external components.
  • PWM Dimming Capability: It supports Pulse-Width Modulation (PWM) dimming, which enables a wide range of brightness control while maintaining color stability.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and the LEDs from overheating, ensuring a longer lifespan and reliable operation.
  • Protection Features: The LM3414HVSD includes under-voltage lockout, over-voltage protection, and short-circuit protection for enhanced safety and durability.

Applications

The versatility of the LM3414HVSD makes it an excellent choice for a wide array of applications, including:

  • Automotive front and rear lights
  • Industrial high bay lighting
  • Street and area lighting
  • Architectural and decorative lighting
  • Emergency vehicle warning lights

Product Summary

The LM3414HVSD is a high-performance LED driver that offers a combination of flexibility, efficiency, and reliability. Its extensive input voltage range and adjustable output current make it adaptable to various high voltage LED applications. The device's protection features and thermal management ensure safe and stable operation, even in harsh environments. Whether for automotive lighting or industrial illumination, the LM3414HVSD is a compelling solution for driving high-power LEDs.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3708 $52.1576
52+ $1.9453 $101.1556
80+ $1.8845 $150.7600
110+ $1.8237 $200.6070
142+ $1.7630 $250.3460
190+ $1.5806 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess