EN
  • EN
  • DE

LM341T-15/NOPB

Part No LM341T-15/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 15V 0.5A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 15V
Output Current 500mA
Operating Supply Current 4mA
PSRR 69dB (120Hz)
Control Protection Features Over Circuit, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1053796-LM341T-15/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM341T-15/NOPB CAD Model

Description

Product Overview: LM341T-15/NOPB by Texas Instruments

The LM341T-15/NOPB is a robust and reliable voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This linear regulator offers a fixed output voltage of 15V, making it an ideal component for a wide range of electronic applications that require a stable voltage supply. The device comes in a TO-220 package, which is known for its excellent heat dissipation properties, ensuring the regulator operates efficiently even under high load conditions.

Key Features

  • Output Voltage: The LM341T-15/NOPB provides a steady 15V output, which is crucial for maintaining the performance of sensitive electronic circuits.
  • Output Current: Capable of delivering up to 1A of output current, this regulator can power a variety of components without the need for additional current-boosting components.
  • Thermal Regulation: The TO-220 package enhances thermal regulation, allowing the device to maintain its performance over a wide range of operating temperatures.
  • Protection Features: It includes built-in protection mechanisms such as over-current protection, thermal shutdown, and safe-area compensation, which safeguard the device and the connected components from potential damage.
  • No External Components Required: The LM341T-15/NOPB is designed to work without the need for external components, simplifying the design and reducing the overall bill of materials.

Applications

The LM341T-15/NOPB is versatile and can be used in a variety of applications, including:

  • Power supplies for analog circuits
  • Instrumentation and control systems
  • Automotive electronics
  • Embedded systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM341T-15/NOPB is no exception and comes with the assurance of longevity and performance. The NOPB (No Lead (Pb)) designation indicates that the product is RoHS compliant, making it suitable for use in environmentally sensitive applications and those that require lead-free components.

With its robust design, comprehensive protection features, and reliable performance, the LM341T-15/NOPB from Texas Instruments stands out as a superior choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess