EN
  • EN
  • DE

LM3431AMHX/NOPB

Part No LM3431AMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Number of Outputs 3
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 36V
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 1053816-LM3431AMHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3431AMHX/NOPB CAD Model

Description

Product Overview: LM3431AMHX/NOPB

The LM3431AMHX/NOPB from Texas Instruments is a highly integrated, constant current, triple-channel LED driver designed to drive high-power LEDs with advanced features. This sophisticated device is capable of driving three separate LED strings and is particularly suitable for backlighting LED displays, automotive lighting systems, and general illumination applications.

Key Features

  • High Efficiency: The LM3431AMHX/NOPB operates with a high efficiency, which is crucial for LED applications where power conservation is a priority.
  • Triple-Channel Output: It supports three output channels, enabling it to drive multiple LED strings with a constant current, ensuring uniform brightness and color consistency.
  • Wide Input Voltage Range: The device can handle a broad input voltage range, making it versatile for various power supply conditions.
  • Integrated Switches: With integrated power MOSFETs, the driver minimizes the need for external components, thereby simplifying the design and reducing the overall footprint.
  • Thermal Shutdown: Safety is a priority with built-in thermal shutdown protection to prevent damage from overheating.
  • Adjustable Current Control: The current through the LEDs can be easily adjusted to accommodate different lighting needs or to compensate for variations in LED forward voltage drops.

Applications

  • LED Backlighting (TVs, Monitors, Displays)
  • Automotive Lighting (Headlamps, Tail Lights, Interior Lighting)
  • General Illumination (Architectural Detailing, Task Lighting)

The LM3431AMHX/NOPB is offered in a compact, thermally enhanced 20-pin TSSOP package, which allows for efficient heat dissipation and space-saving design. It is also characterized for operation over the full −40°C to +85°C temperature range, making it reliable in various environmental conditions.

With its advanced features and robust design, the LM3431AMHX/NOPB LED driver from Texas Instruments is an excellent choice for developers looking to create efficient, high-performance LED lighting solutions.

You May Also Be Interested in

Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0085 $51.1445
41+ $2.4686 $101.2126
63+ $2.3914 $150.6582
87+ $2.3143 $201.3441
112+ $2.2371 $250.5552
150+ $2.0057 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess