EN
  • EN
  • DE

LM3432

Part No LM3432
Manufacturer Texas Instruments
Description 6-Channel Current Regulator for LED Backlight Application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198853-LM3432
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3432 CAD Model

Description

Product Overview: LM3432 from Texas Instruments

The LM3432 from Texas Instruments is a highly integrated, flexible switch mode LED driver that is optimized for powering high-brightness LEDs in a wide range of lighting applications. This advanced driver IC is designed to provide a comprehensive solution for LED backlighting systems and is particularly well-suited for use in portable devices, automotive lighting, and industrial illumination.

Key Features

  • High Efficiency: The LM3432 boasts an impressive efficiency rating, which helps in reducing power consumption and heat generation, thereby extending the life of the LEDs and the overall product.
  • Adjustable Output Current: It provides a wide range of output current options, enabling precise control over the brightness levels of the LED array.
  • PWM Dimming Capability: The device supports Pulse Width Modulation (PWM) dimming, which allows for smooth and flicker-free adjustment of light intensity.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device and your LEDs are safeguarded against potential overheating.
  • Compact Package: The LM3432 is available in a small footprint package, making it suitable for space-constrained applications.

Applications

The versatility of the LM3432 makes it an ideal choice for a variety of applications, including:

  • Smartphone and tablet backlighting
  • Automotive interior, dashboard, and accent lighting
  • General illumination for commercial and residential settings
  • Industrial display backlighting

Technical Specifications

With a wide input voltage range and the ability to drive multiple LEDs in series, the LM3432 is not only robust but also simplifies design complexity. The device features integrated MOSFETs, which minimize external component count and reduce board space.

Conclusion

The LM3432 LED driver from Texas Instruments stands out with its high efficiency, flexible dimming options, and robust protection features. Its compact size and comprehensive functionality make it a go-to solution for designers looking to enhance the performance and longevity of their LED lighting systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4127 $50.6667
51+ $1.9797 $100.9647
79+ $1.9178 $151.5062
108+ $1.8560 $200.4480
140+ $1.7941 $251.1740
187+ $1.6085 $300.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess