EN
  • EN
  • DE

LM3460M5-1.5/NOPB

Part No LM3460M5-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC CONTROLLER PRECISION SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications GTA, GTA+
Operating Supply Current 85μA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053832-LM3460M5-1.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3460M5-1.5/NOPB CAD Model

Description

The LM3460M5-1.5/NOPB is a high-performance, low-dropout linear voltage regulator designed and manufactured by Texas Instruments. This efficient and reliable component is ideal for a variety of electronic applications requiring a stable voltage supply. It is particularly well-suited for portable and battery-powered devices due to its low power consumption and small form factor.

Key Features

  • Output Voltage: The LM3460M5-1.5/NOPB provides a fixed output voltage of 1.5V, which is ideal for powering low-voltage digital circuits and microcontrollers.
  • High Accuracy: This regulator offers excellent voltage accuracy, ensuring consistent performance and reliability for sensitive electronic components.
  • Low Dropout: With its low dropout performance, the device operates efficiently even when the input voltage is very close to the output voltage, minimizing power losses and improving battery life in portable applications.
  • Current Limiting: The built-in current limiting feature protects the device and the load from damage due to excessive current draw.
  • Thermal Shutdown: Thermal shutdown functionality enhances the overall safety of the LM3460M5-1.5/NOPB by preventing the regulator from overheating during operation.
  • Surface-Mount Package: The component is available in a small SOT-23-5 package, which is suitable for high-density PCB layouts and automated assembly processes.
  • Lead-Free and RoHS Compliant: The LM3460M5-1.5/NOPB is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications

The versatility of the LM3460M5-1.5/NOPB makes it an excellent choice for a wide range of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Wireless communication equipment
  • Power management for microcontrollers and digital ICs

With its combination of performance, reliability, and compact packaging, the LM3460M5-1.5/NOPB from Texas Instruments stands out as a top choice for designers and engineers looking to enhance the power management capabilities of their electronic products.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess