EN
  • EN
  • DE

LM3466TA/NOPB

Part No LM3466TA/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER LIN 1.5A TO220-7 / LED Driver 9V/12V/15V/18V/24V 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 70V
Output Current per Channel 1.5A (Switch)
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-7
Manufacturer Package TO-220-7
Win Source Part Number 778959-LM3466TA/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3466
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3466TA/NOPB CAD Model

Description

The LM3466TA/NOPB is a highly efficient, integrated solution designed by Texas Instruments for managing and driving multiple LED strings. This innovative product ensures uniform brightness and extends the life of LEDs by balancing the current flow through each string in a multi-string LED array, even when the LED string voltages vary.

Key Features

  • Current Balancing: The LM3466TA/NOPB dynamically balances the current through each LED string, ensuring consistent lighting and preventing overdriving of LEDs.
  • Voltage Adaptability: It adapts to variations in string voltages caused by manufacturing mismatches or temperature changes, providing a reliable performance across different conditions.
  • Energy Efficiency: The product is designed to maximize energy efficiency, reducing power losses and helping to save on energy costs.
  • Thermal Management: It includes features for thermal management to protect the LEDs from overheating, further enhancing their lifespan.
  • Easy Integration: Its compact size and minimal external component requirements make it easy to integrate into a wide range of LED lighting applications.

Applications

The LM3466TA/NOPB is ideal for various applications that require multiple LED strings. This includes:

  • Street lighting
  • Commercial lighting
  • Industrial lighting
  • Residential lighting
  • Automotive lighting systems

Technical Specifications

Parameter Value
Input Voltage 12V to 65V
Number of Channels 1
Output Current per Channel Up to 1A
Package HTSSOP-16
Operating Temperature -40°C to +125°C

Quality and Reliability

The LM3466TA/NOPB is designed with the quality and reliability that Texas Instruments is known for. It is RoHS compliant and is available in a lead-free package, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0041 $60.0205
11+ $9.8496 $108.3456
16+ $9.5418 $152.6688
22+ $9.2340 $203.1480
29+ $8.9262 $258.8598
38+ $8.0028 $304.1064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess