EN
  • EN
  • DE

LM3475MF

Part No LM3475MF
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Hysteretic PFET Buck Controller | IC REG CTRLR BUCK SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 2.7V ~ 10V
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3475
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198883-LM3475MF
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3475MF CAD Model

Description

Product Overview: LM3475MF from Texas Instruments

The LM3475MF is a highly efficient, space-conscious switch mode buck regulator from Texas Instruments, designed for a variety of applications that require a regulated power supply. This compact regulator integrates a 42V, 0.5A switch allowing it to handle a wide range of input voltages and deliver a continuous load current up to 0.5A. Its versatility makes it suitable for diverse applications, including telecommunications, portable devices, and embedded systems.

Key Features

  • Adjustable Output Voltage: The LM3475MF allows for an adjustable output voltage that can be set from 1.21V to as high as the input voltage, minus the dropout. This flexibility ensures compatibility with a variety of downstream components.
  • High Efficiency: With a maximum switch current of 0.5A, the device achieves high efficiency, reducing power loss and heat generation, making it ideal for power-sensitive applications.
  • Integrated Switch: The inclusion of an internal 42V, 0.5A switch simplifies the design by reducing the number of external components required, saving both board space and cost.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection for the device by turning off the output when the internal temperature exceeds a safe threshold.
  • Frequency Compensation: The LM3475MF is designed with frequency compensation that is internally set for a wide range of output capacitors and inductors, ensuring stability across different configurations.

Applications

The LM3475MF's small footprint and high efficiency make it an excellent choice for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Embedded systems
  • Power supply for sensors and microcontrollers

Package and Availability

The LM3475MF is offered in a compact SOT-23-5 package, which is ideal for applications where space is at a premium. It is available for order through Texas Instruments' official distributors and is supported by comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate integration into your project.

With its combination of efficiency, flexibility, and compact size, the LM3475MF from Texas Instruments stands out as a robust power management solution for designers looking to optimize their power supply systems.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7619 $52.8570
70+ $1.4457 $101.1990
110+ $1.4005 $154.0550
150+ $1.3554 $203.3100
195+ $1.3102 $255.4890
260+ $1.1746 $305.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess