EN
  • EN
  • DE

NCV8560MNADJR2G

Part No NCV8560MNADJR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 150MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-DFN (3x3)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-VDFN Exposed Pad
Case / Package 6-DFN (3x3)
Family Name NCV8560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV8560MNADJR2GOSCT, NCV8560MNADJR2G-ND, NCV8560MNADJR2GOSTR, NCV8560MNADJR2GOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887171-NCV8560MNADJR2G
Ultra Librarian 3D Model Ultra Librarian NCV8560MNADJR2G CAD Model

Description

ON Semiconductor NCV8560MNADJR2G Voltage Regulator

The NCV8560MNADJR2G is a highly efficient, automotive-grade, low dropout voltage regulator designed and manufactured by ON Semiconductor. This precision device is specifically engineered to meet the rigorous demands of automotive applications, offering a robust power management solution for a wide array of electronic systems within vehicles.

With an input voltage range of 2.7V to 5.5V, the NCV8560MNADJR2G is versatile enough to handle various power sources, making it ideal for automotive electronics that require a stable and reliable power supply. The output voltage is precisely regulated to 5V, with an impressive accuracy of ±2%, ensuring that connected components receive a consistent voltage for optimal performance.

This voltage regulator features a low dropout voltage, which maximizes efficiency by allowing the regulator to continue providing a regulated output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in automotive environments where battery voltage can fluctuate, yet stable power is necessary for sensitive electronics.

The NCV8560MNADJR2G is also equipped with several protective features to safeguard against common electrical issues. Overcurrent protection, thermal shutdown, and output short-circuit protection are all integrated into the device, providing a high level of safety and reliability. Furthermore, the regulator has an enable pin, which allows for power sequencing and power-saving modes, reducing the overall power consumption when the vehicle's electronics are not in use.

This ON Semiconductor voltage regulator is packaged in a compact DFN-8 package, which is not only space-saving but also offers excellent thermal performance. The small footprint of the device makes it an excellent choice for space-constrained applications, such as infotainment systems, navigation units, and advanced driver-assistance systems (ADAS).

In summary, the NCV8560MNADJR2G by ON Semiconductor is a top-tier voltage regulator that combines high efficiency, precision voltage control, and robust protection features, making it an indispensable component in the automotive industry's pursuit of reliable and advanced electronic systems.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess